Products specifications

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Maximum Input Voltage 38V
Voltage - Output (Min/Fixed) 1.19V
Maximum Output Voltage 30V
Current - Output 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3971
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810360-LT3971EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3971EDD#TRPBF CAD Model

Description

The LT3971EDD#TRPBF is a high-performance DC/DC converter designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This product is a testament to their commitment to providing efficient, compact, and robust power management solutions for a wide range of applications.

The LT3971EDD#TRPBF operates over an input voltage range of 4.3V to 38V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies. It is capable of delivering up to 1.2A of continuous output current to voltages as low as 0.79V, which allows it to power the latest generation of microprocessors and FPGAs that require low core voltages.

A noteworthy feature of this converter is its ability to maintain a high efficiency over a wide range of output currents, thanks to its Burst Mode® operation that reduces quiescent current under light loads. This makes the LT3971EDD#TRPBF an excellent choice for battery-powered devices, where extending battery life is crucial.

The LT3971EDD#TRPBF comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. The device also includes internal protection features such as a robust short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.

For design flexibility, the LT3971EDD#TRPBF offers a programmable switching frequency from 200kHz to 2.4MHz, which can be synchronized to an external clock. This allows designers to optimize the size of the external components and avoid critical noise-sensitive frequency bands.

In summary, the LT3971EDD#TRPBF is a versatile, efficient, and reliable DC/DC converter solution suitable for a wide range of applications including automotive, industrial, and portable devices. Its high efficiency, low quiescent current, and robust protection features make it an ideal choice for demanding power management requirements.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Need more? Email Us
ECAD model for NCV8925SNT1G
Texas Instruments
LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $5.6320
ECAD model for LM2597MX-3.3
IMP, Inc
Lowest to $3.6699
ECAD model for ILC7081AIM5-36

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9214 $59.6070
12+ $9.7817 $117.3804
18+ $9.4760 $170.5680
25+ $9.1703 $229.2575
32+ $8.8647 $283.6704
43+ $7.9476 $341.7468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention