Products specifications

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417910-ZM4734AST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4734AST CAD Model

Description

The ZM4734AST is a high-precision, robust zener diode manufactured by STMicroelectronics, a global leader in semiconductor solutions. This electronic component is designed to provide precise voltage regulation and protection for a wide range of electronic circuits. The ZM4734AST is a testament to STMicroelectronics' commitment to delivering reliable and efficient products for the electronics industry.

Key Features

  • Nominal Zener Voltage: The ZM4734AST offers a nominal zener voltage of 5.6V, making it suitable for applications that require a regulated voltage of this level.
  • Power Dissipation: With a power dissipation rating of 1W, this component can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Tolerance: It features a tight voltage tolerance, which is essential for applications where voltage precision is critical.
  • Package: The device comes in a DO-41 package, which is a common and convenient through-hole mounting option for many electronic assemblies.
  • Operating Temperature Range: The ZM4734AST operates effectively within a broad temperature range, ensuring reliability in diverse environments.

Applications

The ZM4734AST is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ZM4734AST is no exception. Each component is rigorously tested to meet high standards of performance and reliability. Customers can trust the ZM4734AST for consistent operation and longevity in their electronic designs.

Environmental Compliance

The ZM4734AST complies with various environmental standards, including RoHS and REACH. STMicroelectronics is dedicated to producing environmentally friendly products, and this zener diode supports that ethos by minimizing the ecological impact of electronic components.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 12V DO213AB
Need more? Email Us
ECAD model for CDLL4742A
Taiwan Semiconductor
Diode Zener Single 3.305V 5% 150mW 2-Pin SMD T/R
Need more? Email Us
ECAD model for TSZU52C3V3RZ
Rohm Semiconductor
DIODE ZENER 62V 1W SOD123FL
Need more? Email Us
ECAD model for KDZLVTFTR62
Panjit
Diode Zener Single 2.5V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM5222BT/R7
Microchip Technology
DIODE ZENER 5.1V 500MW SQ-MELF
Need more? Email Us
ECAD model for JANTXV1N6317US
Vishay
DIODE ZENER 10.19V 500MW SOD80 / Zener Diode 10.19 V 500 mW Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for VLZ10D-GS08
Vishay
DIODE ZENER 5.1V 500MW SOD80 / Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for TZQ5231B-GS08
Vishay
DIODE ZENER 100V 1W GL41 / Zener Diode 100 V 1 W ±10% Surface Mount GL41 (DO-213AB)
Need more? Email Us
ECAD model for ZGL41-100-E3/96
General Semiconductor
DIODE ZENER 15V 300MW DFN1006-2A
Lowest to $0.1478
ECAD model for BZX884B15L-HG3-08

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention