EN
  • EN
  • DE

LT6231IS8

Part No LT6231IS8
Manufacturer Linear Technology
Catalog Misc Products
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828549-LT6231IS8
Ultra Librarian 3D Model Ultra Librarian LT6231IS8 CAD Model

Description

LT6231IS8 High-Speed Operational Amplifier

The LT6231IS8 from Linear Technology is a high-speed, dual operational amplifier that offers a perfect blend of speed, precision, and low noise performance. Designed with advanced linear technology, this operational amplifier is suitable for a wide range of applications including telecommunications, test equipment, and active filtering.

Key Features:

  • High Gain Bandwidth: The LT6231IS8 boasts an impressive gain bandwidth product of 215MHz, making it ideal for high-frequency signal processing.
  • Low Noise: With a low input noise voltage of 3.9nV/√Hz at 1kHz, this op-amp ensures signal integrity and minimal distortion, which is crucial for precision applications.
  • Fast Slew Rate: A fast slew rate of 135V/µs allows the LT6231IS8 to respond quickly to changes in input signals, providing sharp and accurate output transitions.
  • Low Offset Voltage: The device features a low input offset voltage of 350µV max which enhances the accuracy of the signal processing.
  • Rail-to-Rail Output: The LT6231IS8 can swing its output close to the supply rails, maximizing the dynamic range within a given supply voltage.
  • Single or Dual Supply Operation: It can operate from a single 2.5V to 12.6V supply or dual supplies of ±1.25V to ±6.3V, providing flexibility in various circuit designs.
  • Power Efficient: With a quiescent current of just 3.4mA per amplifier, the LT6231IS8 is power-efficient, making it suitable for battery-powered devices.

Applications:

The LT6231IS8 is versatile and can be used in a variety of applications, including:

  • ADC Buffer
  • Active Filters
  • Fast Amplifiers
  • Video and Cable Drivers
  • Telecommunications Systems
  • Test and Measurement Equipment

Product Specifications:

The LT6231IS8 comes in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance in a range of environments.

For designers seeking a high-performance operational amplifier that delivers speed, precision, and low-noise operation, the LT6231IS8 from Linear Technology is an excellent choice that meets the demands of modern electronic circuits.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 449 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess