EN
  • EN
  • DE

ISP2064VE

Part No ISP2064VE
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826286-ISP2064VE
Ultra Librarian 3D Model Ultra Librarian ISP2064VE CAD Model

Description

The ISP2064VE is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. These devices are highly versatile integrated circuits that can be configured by the user to implement a wide variety of digital logic functions. FPGAs are used extensively in prototyping, custom logic design, and applications requiring reconfigurable hardware.

Applications:

  • Prototyping: Used for prototyping digital circuits and systems before committing to a fixed ASIC design.
  • Custom Logic Design: Employed for implementing custom logic functions tailored to specific application requirements.
  • Digital Signal Processing (DSP): Integrated into DSP systems for implementing algorithms such as filtering, modulation, and demodulation.
  • Image Processing: Utilized in image processing applications for tasks such as image enhancement, object detection, and video compression.
  • Embedded Systems: Incorporated into embedded systems for controlling peripherals, managing data, and implementing custom logic.

Features:

  • Reconfigurable Logic: Allows users to configure the device to implement custom digital logic functions.
  • High Performance: Provides high-speed operation for demanding applications.
  • Flexible I/O: Offers a wide range of input/output options for interfacing with external devices.
  • On-Chip Memory: Includes on-chip memory for data storage and processing.
  • Low Power Consumption: Operates efficiently, minimizing power consumption.

Benefits:

  • Flexibility: Allows for easy modification and customization of digital circuits.
  • Fast Time-to-Market: Enables rapid prototyping and development of new products.
  • Cost-Effective: Reduces the cost of hardware development by eliminating the need for custom ASICs.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Scalability: Can be scaled to meet the needs of different applications.

The ISP2064VE is a versatile and powerful FPGA suitable for a wide range of applications requiring reconfigurable logic and high performance. Its advanced features and benefits make it a preferred choice for designers of digital circuits, embedded systems, and custom logic solutions.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess