EN
  • EN
  • DE

IRU1250SC

Part No IRU1250SC
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826168-IRU1250SC
Ultra Librarian 3D Model Ultra Librarian IRU1250SC CAD Model

Description

The IRU1250SC is a synchronous buck regulator controller designed for high-efficiency step-down DC-DC conversion. It's intended to drive external N-channel MOSFETs in a synchronous rectified buck converter topology, providing a highly efficient solution for a range of applications. This controller offers adjustable output voltage and various protection features to ensure stable and reliable operation.

Applications

  • Notebook computers: Core voltage regulation and memory voltage regulation.
  • Desktop computers: Voltage regulation for CPU and chipsets.
  • Server power supplies: Provides power to various server components.
  • Graphics cards: Regulates power to the GPU and memory.
  • Networking equipment: Powers various components in routers, switches, and other networking devices.

Features

  • Synchronous rectification: Enables high efficiency by replacing the traditional diode with a MOSFET.
  • Adjustable output voltage: Allows for flexibility in power supply design.
  • Over-voltage protection (OVP): Protects the load from damage due to excessive voltage.
  • Over-current protection (OCP): Limits the output current to prevent damage from overloads.
  • Under-voltage lockout (UVLO): Prevents the regulator from operating with insufficient input voltage.
  • Internal soft-start: Limits inrush current during startup.
  • Voltage feed-forward: Provides improved line transient response.

Benefits

  • High efficiency: Synchronous rectification minimizes power losses and improves overall efficiency.
  • Flexible design: Adjustable output voltage allows for customized power supply solutions.
  • Reliable operation: Over-voltage, over-current, and under-voltage protection ensure reliable performance.
  • Simplified design: Integrated features simplify the design process and reduce component count.
  • Reduced heat dissipation: High efficiency reduces heat dissipation, improving system reliability.

Additional Details

The IRU1250SC operates at a switching frequency of up to 1 MHz and supports a wide input voltage range. It also features a high-current gate drive capability for efficient MOSFET switching. The device is typically available in a small QFN package.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess