EN
  • EN
  • DE

5749915-2

Part No 5749915-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN BACKSHELL 15POS 120/180DEG  /  15 Position Hinged Backshell Connector Black 120°, 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE Quik-Snap
Package Bulk
Accessory Type Hinged Backshell
Number of Positions 15
Cable Type Round
Cable Exit 120°, 180°
Shielding Unshielded
Material Polypropylene
Hardware Assembly Hardware, Strain Relief
Color Black
Base Product Number 5749915
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A33673,57499152,-5749915-2-SI,2266-5749915-2
Standard Package 1
Win Source Part Number 1041815-5749915-2
Ultra Librarian 3D Model Ultra Librarian 5749915-2 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE Quik-Snap is a hinged backshell accessory used in D-sub, D-shaped connectors.

  • Accessory Type: Hinged Backshell
  • Connector Shape: D-Sub, D-Shaped
  • Strain Relief and Assembly Hardware: Yes
  • Positions: 15
  • Material: Polypropylene
  • Color: Black
  • Cable Type: Round
  • Shielding: Unshielded
  • Cable Exit Angle: 120 or 180 degrees
  • Packaging: Tape and Reel
  • Applications: Automotive and boardflex-sensitive applications

You May Also Be Interested in

TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
ITT Cannon, LLC
DBMM-25P-L ITT Cannon D-Sub Standard Connectors D*M High reliable D-Sub Connectors datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess