Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103946-STTH2L06UFY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH2L06UFY CAD Model

Description

STTH2L06UFY - Ultrafast Recovery Diode from STMicroelectronics

The STTH2L06UFY is a high-performance ultrafast recovery diode, engineered by STMicroelectronics, which is one of the leading manufacturers in the semiconductor industry. This product is specifically designed to meet the rigorous demands of high-efficiency power supply applications and is well-suited for various electronic devices that require fast and efficient power rectification.

Key Features

  • Low Forward Voltage Drop: The STTH2L06UFY boasts a low forward voltage drop, which enhances the overall efficiency of the power supply by minimizing power losses during the conduction phase.
  • High Switching Speed: With ultrafast recovery times, this diode is capable of switching at high frequencies, which makes it ideal for high-speed switching applications, such as in switch-mode power supplies (SMPS), inverters, and converters.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH2L06UFY reduces electromagnetic interference (EMI), ensuring better performance in noise-sensitive applications.
  • High Junction Temperature: It can operate at a high junction temperature, which provides a higher margin for thermal design and reliability under varying operating conditions.
  • Surface-Mount Package: The STTH2L06UFY comes in a surface-mount Flat Notch SMA package, which allows for compact PCB design and is compatible with automated assembly processes.

Applications

The versatility of the STTH2L06UFY makes it suitable for a wide range of applications, including:

  • Power Management in Computing and Consumer Electronics
  • Lighting Systems, such as LED and Fluorescent Ballasts
  • Industrial Power Supplies and Welding Equipment
  • Automotive Electrical Systems
  • Renewable Energy Systems, including Solar Inverters and Wind Turbines

Technical Specifications

The STTH2L06UFY has an impressive set of technical specifications that make it a reliable choice for high-efficiency power applications:

  • Reverse Voltage: 600 V
  • Average Forward Current: 2 A
  • Non-repetitive Peak Forward Surge Current: 50 A
  • Recovery Time: Extremely Fast
  • Operating Junction Temperature Range: -40°C to +175°C

With its combination of fast switching, thermal efficiency, and robust design, the STTH2L06UFY from STMicroelectronics is an excellent choice for designers who require a high-performance diode that can deliver superior performance in a compact form factor.

You May Also Be Interested in

Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3911 $55.6440
90+ $1.1415 $102.7350
140+ $1.1058 $154.8120
190+ $1.0701 $203.3190
245+ $1.0345 $253.4525
325+ $0.9274 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention