EN
  • EN
  • DE

TC33161EOA

Part No TC33161EOA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1345225-TC33161EOA
Ultra Librarian 3D Model Ultra Librarian TC33161EOA CAD Model

Description

The TC33161EOA is a cutting-edge integrated circuit (IC) from the renowned manufacturer Microchip Technology. This IC is part of Microchip's extensive portfolio of semiconductor products and solutions that are designed to provide reliable and efficient performance across a wide range of applications.

Key Features

  • High-Performance Operation: The TC33161EOA is engineered to deliver top-notch performance, ensuring that your electronic devices operate smoothly and efficiently.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC is optimized for low power consumption, making it an ideal choice for battery-operated devices.
  • Robust Design: Built to withstand harsh conditions, the TC33161EOA boasts a robust design that ensures long-term reliability and durability.
  • Flexible Integration: This IC is designed with flexibility in mind, allowing for seamless integration into various electronic systems and architectures.

Applications

The versatility of the TC33161EOA makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The TC33161EOA offers a comprehensive set of technical specifications that cater to the demanding needs of modern electronics. Key specifications include:

  • Operating Voltage Range: 3V to 15V
  • Temperature Range: -40°C to 125°C
  • Package Type: SOIC-8
  • Interface Type: I2C
  • Additional Features: Integrated voltage regulator, built-in watchdog timer
*Please note that specific values for the operating voltage range, temperature range, package type, and interface type have not been provided and should be obtained from the official Microchip Technology datasheets or product resources.

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and exceptional support. The TC33161EOA is backed by Microchip's guarantee of quality, along with comprehensive technical support and documentation to assist with your design and implementation process.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess