EN
  • EN
  • DE
  • IT

LM2576WU

Part No LM2576WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number LM2576
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1197430-LM2576WU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576WU CAD Model

Description

Product Overview: LM2576WU from Microchip Technology

The LM2576WU is a versatile and robust voltage regulator integrated circuit brought to you by Microchip Technology. This efficient power management solution is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. The LM2576WU stands out for its simplicity, reliability, and performance in regulating voltage levels within electronic circuits.

Key Features

  • Adjustable Output Voltage: The LM2576WU allows users to set the output voltage to their desired level, providing flexibility across different applications.
  • High-Efficiency: With its ability to deliver a high efficiency of up to 92%, this regulator ensures minimal power loss and is suitable for energy-sensitive designs.
  • Wide Input Voltage Range: It can handle a broad input voltage range, making it capable of operating in environments with fluctuating power supplies.
  • Integrated Protection Features: The device includes thermal shutdown and current limit protection, safeguarding the system from potential damage due to overheating or overcurrent conditions.
  • Low Standby Current: The quiescent current is low, which significantly reduces power consumption when the device is in standby mode.

Applications

The LM2576WU is well-suited for a variety of applications that require reliable voltage regulation. These include:

  • Power supplies for consumer electronics such as TVs, radios, and computers
  • Industrial equipment including robotics, motor control, and automation systems
  • Automotive applications such as onboard electronics and infotainment systems
  • Battery-powered devices where efficient power usage is crucial

Technical Specifications

Parameter Value Output Voltage (Adjustable) 1.23V to 37V Input Voltage Range 4V to 40V Output Current 3A Switching Frequency 52kHz Thermal Shutdown Yes Current Limit Protection Yes

With the LM2576WU, Microchip Technology provides a reliable and efficient solution for your power regulation needs. Its combination of features ensures that it can be seamlessly integrated into a wide array of products, delivering consistent performance and protection for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess