Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251599-SMCJ20CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ20CA-TR CAD Model

Description

The SMCJ20CA-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is a popular choice for safeguarding voltage-sensitive components which can be affected by surges, such as integrated circuits in consumer electronics, automotive systems, and industrial applications.

Key Features:

  • Stand-Off Voltage: The SMCJ20CA-TR is designed with a stand-off voltage of 20V, which makes it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power: It offers a 1500W peak pulse power capability at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Bi-directional Protection: As a 'CA' type TVS, this device provides bi-directional protection, safeguarding electronic components from both positive and negative voltage spikes.
  • Low Clamping Voltage: The low clamping voltage of the SMCJ20CA-TR minimizes the stress on protected components during a transient event.
  • ISO 9001 Certified: Manufactured by STMicroelectronics, a leader in the semiconductor industry, this TVS diode is produced in facilities certified to ISO 9001 quality management system standards.
  • Package: The device is packaged in an SMC (DO-214AB) package, which is known for its compact size and robustness, making it suitable for high-density board installations.

Applications:

The SMCJ20CA-TR is versatile and can be used in a wide array of applications, including:

  • Power Supply Lines
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

With its ability to quickly clamp transient voltages and return to its non-conductive state once the surge has passed, the SMCJ20CA-TR is an essential component for protecting sensitive electronics against voltage spikes. Its reliability and efficiency make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.3469 €60.6102
110+ €1.1052 €121.5673
165+ €1.0706 €176.6572
230+ €1.0361 €238.2918
295+ €1.0016 €295.4821
395+ €0.8979 €354.6821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention