The LM2750LD-5.0 is a high-frequency, switched capacitor voltage converter produced by Texas Instruments. Designed to provide a regulated power supply, this device is capable of delivering a fixed 5.0V output from an input voltage ranging between 2.2V and 5.5V. Its versatility makes it an ideal choice for a wide array of applications, particularly in portable devices where efficient power management is crucial.
Key Features
- Output Voltage: Fixed 5.0V with high accuracy
- Input Voltage Range: 2.2V to 5.5V, accommodating a variety of power sources
- Switching Frequency: 1.0 MHz typical, enabling the use of small capacitors and inductors
- Efficiency: High power conversion efficiency, minimizing energy loss
- Package: Compact 10-pin LLP (Leadless Leadframe Package)
- Thermal Shutdown: Built-in protection against overheating
- Low Noise: Low output voltage ripple
Applications
The LM2750LD-5.0 is suitable for a broad spectrum of applications, including but not limited to:
- Mobile phones and PDAs
- Wireless and DSL modems
- Digital cameras and audio devices
- Portable media players
- Handheld diagnostic and medical equipment
Quality and Reliability
As with all Texas Instruments products, the LM2750LD-5.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding situations. The device's robust design and built-in protective features, such as thermal shutdown, contribute to its durability and longevity, making it a trusted choice for engineers and designers alike.
Support and Resources
For additional information, including detailed technical specifications, application notes, and design resources, customers can visit the Texas Instruments website. TI provides comprehensive support to assist with product integration, from initial design through to final production.