EN
  • EN
  • DE

APT2X61D100J

Part No APT2X61D100J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 55A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 2 Independent Standard 1000 V 55A Chassis Mount SOT-227-4, miniBLOC
Manufacturer Microchip Technology
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT2X61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X61D100JMI, APT2X61D100JMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861595-APT2X61D100J
Ultra Librarian 3D Model Ultra Librarian APT2X61D100J CAD Model

Description

Introducing the APT2X61D100J Power MOSFET from Microchip Technology

The APT2X61D100J is a state-of-the-art power MOSFET designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is part of their extensive portfolio of power management solutions, catering to a wide range of applications that demand high efficiency, reliability, and performance.

Key Features and Benefits

  • High Voltage Capability: The APT2X61D100J operates at a drain-to-source voltage (Vds) of 1000V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (Rds(on)) of just 2.6 ohms, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • Fast Switching Performance: The device features fast switching capabilities, which reduces switching losses and enhances performance in high-frequency applications.
  • Robust Design: The APT2X61D100J is designed to withstand harsh conditions, ensuring reliability and a long operational lifespan.
  • TO-247 Package: Encased in a TO-247 package, it offers a high level of heat dissipation, which is critical for maintaining performance and reliability in power-intensive applications.

Applications

The APT2X61D100J is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High Voltage DC-DC Converters

Quality and Support

Microchip Technology is committed to delivering high-quality products. The APT2X61D100J MOSFET is no exception and is supported by Microchip's global customer service and technical support network. Engineers can design with confidence, knowing they have access to top-tier resources and expertise from Microchip.

Conclusion

Whether you're designing power systems for industrial, commercial, or high-tech applications, the APT2X61D100J from Microchip Technology offers the performance, durability, and efficiency needed to meet the demands of your power management requirements. With its robust features and reliable design, it stands as an excellent choice for your next project.

You May Also Be Interested in

IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess