EN
  • EN
  • DE

LT1072CT#PBF

Part No LT1072CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 1.25V
Output Voltage MAX 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780177-LT1072CT#PBF
Family Name LT1072
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1072CT#PBF CAD Model

Description

Linear Technology's LT1072CT#PBF High Efficiency Switching Regulators

The LT1072CT#PBF is a versatile and reliable switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This high-efficiency voltage converter stands out for its ability to provide a step-up, step-down, or inverting DC-DC converter with a minimum number of external components. The LT1072 is housed in a TO-220 package, ensuring robustness and ease of heat sinking in various applications.

Key Features

  • Adjustable Switching Frequency: The LT1072CT#PBF allows users to select the switching frequency, from 100kHz to 10kHz, which can be optimized for efficiency, size, or external component requirements.
  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT1072CT#PBF ensures minimal heat generation and maximizes battery life in portable applications.
  • Versatile Operating Modes: Whether you need a boost, buck, or inverting regulator, the LT1072CT#PBF can be configured to suit your voltage conversion needs.
  • Low Shutdown Current: With a low shutdown current of 50μA, this regulator minimizes power consumption when not in active use.
  • High Output Power: The device can handle output power levels up to 10 watts, making it suitable for a range of medium to high-power applications.

Applications

The LT1072CT#PBF is ideal for applications that require efficient power management, such as:

  • Battery-powered equipment
  • Automotive power systems
  • Portable instruments
  • DC power converters for computers
  • Telecommunications infrastructure

Reliability and Performance

Linear Technology's LT1072CT#PBF is built with reliability in mind. It features a rugged design that ensures stable operation even under harsh conditions. The internal 1.25A switch is temperature compensated and protected against current overloads, contributing to the device's long-term reliability. Furthermore, the regulator's frequency compensation is externally adjustable, providing designers with the flexibility to tailor performance to specific application requirements.

Whether you're developing a simple power supply or an intricate energy management system, the LT1072CT#PBF from Linear Technology offers the performance, versatility, and reliability needed to meet your DC-DC conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3741 $50.6115
37+ $2.7685 $102.4345
56+ $2.6820 $150.1920
78+ $2.5955 $202.4490
100+ $2.5090 $250.9000
134+ $2.2494 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess