Products specifications

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 40A
Frequency - Switching 250kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LGA (7.7x7.7)
Win Source Part Number 068903-IP2005APBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP2005APBF CAD Model

Description

The Infineon Technologies IP2005APBF is a step-down DC-DC converter with a synchronous rectifier and an adjustable output type.

  • Rectifier Type: Synchronous rectifier
  • Output Type: Adjustable
  • Maximum Input Voltage: 13.2V
  • Nominal Output Voltage: 0.8V
  • Maximum Output Voltage: 5.5V
  • Switching Frequency: 250kHz to 1.5MHz
  • Maximum Output Current: 40A
  • Package: LGA (7.7x7.7)
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand: Balance

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,042 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention