EN
  • EN
  • DE

TC33163EPE

Part No TC33163EPE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Bulk
Function Step-Up, Step-Down
Output Configuration Positive
Topology Boost, Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 40V
Voltage - Output (Max) 40V
Current - Output 3A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.400", 10.16mm)
Supplier Device Package 16-PDIP
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345219-TC33163EPE
Ultra Librarian 3D Model Ultra Librarian TC33163EPE CAD Model

Description

Microchip Technology TC33163EPE Voltage Regulator

The TC33163EPE from Microchip Technology is a precision voltage regulator designed to cater to a wide array of applications requiring a stable and reliable power supply. This component is an essential building block in electronic circuits, ensuring that sensitive devices and microcontrollers receive a constant voltage, which is crucial for maintaining performance and preventing damage due to voltage fluctuations.

The TC33163EPE boasts a fixed output voltage, providing a stable reference that designers can rely on for consistent operation. With its ability to handle a significant amount of current, this voltage regulator is suitable for both high-power and low-power applications, making it a versatile choice for a variety of electronic devices.

One of the key features of the TC33163EPE is its thermal overload protection. This built-in safety mechanism ensures that the device shuts down before it overheats, thus safeguarding the regulator and the overall circuit from potential thermal damage. Additionally, the regulator includes short-circuit protection, which contributes to the longevity of the device by preventing it from being damaged due to accidental short circuits in the system.

Designed with a robust package, the TC33163EPE is capable of withstanding harsh environments and is suitable for industrial-grade applications. Its reliability is further enhanced by the inclusion of a safe area compensation feature, which makes the device stable under various load conditions.

The TC33163EPE is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. It is an ideal choice for designers looking for a dependable voltage regulator that can deliver consistent performance while protecting the integrity of their electronic systems.

Whether you are designing consumer electronics, automotive systems, or sophisticated industrial machinery, the TC33163EPE voltage regulator from Microchip Technology offers the performance and reliability needed to ensure your products operate smoothly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess