EN
  • EN
  • DE

SG2548DW-TR

Part No SG2548DW-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F  /  Power Supply Controller Power Supply, Supervisor 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 4.8 mA
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2548
Other Names 150-SG2548DW-TR
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253057-SG2548DW-TR
Ultra Librarian 3D Model Ultra Librarian SG2548DW-TR CAD Model

Description

The SG2548DW-TR from Microchip Technology is a state-of-the-art, integrated circuit designed for robust and efficient power management solutions. This versatile component is engineered to cater to a wide range of applications, including switching power supplies, motor controllers, and DC-DC converters, making it an indispensable part of modern electronic systems.

This device is a member of the Microchip's power management IC family, which is renowned for its reliability and performance. The SG2548DW-TR features dual-channel architecture, providing designers with the flexibility to control two separate power outputs simultaneously. This dual functionality makes it an ideal choice for systems that require precise power regulation across multiple domains.

The SG2548DW-TR comes in a surface-mount package, which is designed for optimal heat dissipation and space-saving on the PCB. It supports a broad input voltage range, allowing for its use in various power supply configurations. The high-frequency operation capability of the SG2548DW-TR reduces the size of passive components, such as inductors and capacitors, leading to a more compact overall design.

Safety features are a paramount consideration in the design of the SG2548DW-TR. The device includes over-voltage, under-voltage, and over-current protection circuits, safeguarding both the power management IC and the system it controls from potential damage due to abnormal operating conditions. Additionally, thermal shutdown is integrated to prevent overheating, ensuring reliable operation under a wide range of temperature conditions.

The SG2548DW-TR is also characterized by its low quiescent current, which contributes to higher efficiency and lower standby power consumption. This feature is particularly valuable for battery-powered applications where power conservation is critical.

In summary, the Microchip Technology SG2548DW-TR is a powerful and versatile power management solution that combines dual-channel control, compact design, advanced protection features, and energy efficiency. It is a perfect choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess