EN
  • EN
  • DE

CS5157DR16

Part No CS5157DR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243900-CS5157DR16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5157DR16 CAD Model

Description

The CS5157DR16 from ON Semiconductor is a high-performance, integrated circuit designed for precision voltage regulation in a wide array of electronic applications. This product stands out for its exceptional stability, reliability, and efficiency, making it an ideal choice for demanding environments and critical systems.

Key Features

  • High Accuracy: The CS5157DR16 offers a precision output voltage with a tight tolerance, ensuring stable performance for sensitive electronic components.
  • Low Dropout: With its low dropout feature, this voltage regulator maintains its functionality even when the input-to-output differential is minimal, thus ensuring a continuous and reliable power supply.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility across different use cases.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing the durability and lifespan of the product.
  • Wide Input Voltage Range: The CS5157DR16 can handle a broad range of input voltages, accommodating various power sources and fluctuations in power supply.

Applications

The versatile nature of the CS5157DR16 makes it suitable for a diverse set of applications, including:

  • Computer Systems and Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices and Battery-Powered Electronics

Technical Specifications

The CS5157DR16 is offered in a 16-pin SOIC package, which is widely used and preferred for its compact size and ease of integration into various circuit designs. The device operates over a temperature range that ensures reliability across different environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS5157DR16 is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and the trust of engineers and product developers worldwide.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess