EN
  • EN
  • DE

MAX8554EEE

Part No MAX8554EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description PWM BUCK CONTROLLER FOR DDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, DDR
Voltage - Input 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.6V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX8554
Standard Package 101 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632451-MAX8554EEE
Ultra Librarian 3D Model Ultra Librarian MAX8554EEE CAD Model

Description

Maxim Integrated MAX8554EEE Voltage Regulator

The MAX8554EEE from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous load current of up to 4A with a minimal voltage drop. This efficient voltage regulator is an ideal solution for powering core voltages of CPUs, graphics processors, and other high-power ICs that require a stable and precise supply voltage.

Featuring an adjustable output from 0.5V to 5V, the MAX8554EEE allows for versatile applications across various voltage requirements. The device operates over a wide input voltage range from 1.7V to 5.5V, making it suitable for post-regulation applications. Its high accuracy (±1% over line, load, and temperature) ensures reliable performance in the most demanding situations.

The MAX8554EEE offers excellent transient response and stability with low-ESR ceramic capacitors, which is critical for maintaining voltage regulation in the face of rapid load changes. This makes the regulator particularly well-suited for modern digital circuits that experience swift current draw variations.

In terms of protection features, the MAX8554EEE is equipped with overcurrent and thermal shutdown mechanisms to safeguard the device and the load from adverse conditions. Additionally, it includes a power-OK (POK) output to provide system monitoring, indicating when the output voltage is within regulation.

The regulator is packaged in a 16-pin QSOP, which is a compact form factor that is conducive to space-constrained applications. Its small size, combined with its low external component count, makes it an excellent choice for portable electronics, networking, and telecom equipment, as well as computing peripherals.

With its high performance, versatility, and robust protection features, the Maxim Integrated MAX8554EEE voltage regulator stands out as a reliable power management solution for a wide range of electronic devices. Designers looking for a high-quality, efficient, and flexible voltage regulator will find the MAX8554EEE to be an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7149 $51.4470
75+ $1.4071 $105.5325
115+ $1.3631 $156.7565
155+ $1.3191 $204.4605
200+ $1.2752 $255.0400
265+ $1.1433 $302.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,474 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess