EN
  • EN
  • DE

MIC7401YFL-T5

Part No MIC7401YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG HEX 36FQFN / Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Programmable
Number of Outputs 6
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.05V, 1.1V, 1.25V, 1.8V, 12V
Current - Output 200mA, 3A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-FQFN (4.5x4.5)
Base Product Number MIC7401
Standard Package 500
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342915-MIC7401YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC7401YFL-T5 CAD Model

Description

Microchip Technology MIC7401YFL-T5 Overview

The MIC7401YFL-T5 is a high-performance, quintuple-output, integrated power-management IC (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile PMIC is well-suited for a broad range of applications, including but not limited to portable devices, embedded systems, and IoT applications where power efficiency and space constraints are critical considerations.

Key Features

  • Multiple Output Channels: The MIC7401YFL-T5 features five independently regulated output channels, comprising a mix of buck and LDO regulators. This allows for a single, compact solution for systems requiring various voltage rails.
  • High Efficiency: The buck regulators utilize Microchip's proprietary HyperLight Load® and Hyper Speed Control™ architectures to achieve excellent efficiency across a wide range of load conditions, ensuring extended battery life for portable applications.
  • Programmable Output Voltage: The output voltages are programmable via an I2C-compatible interface, which provides flexibility and precision in meeting specific system requirements.
  • Power Sequencing: The device supports programmable power sequencing, which is essential for systems with multiple power domains that must be powered up or down in a specific order to ensure proper operation.
  • Thermal Management: The MIC7401YFL-T5 is equipped with thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Compact Package: It is available in a 40-pin 5x5mm QFN package, making it ideal for space-constrained applications.

Applications

The MIC7401YFL-T5's versatility makes it an excellent choice for a wide array of applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • GPS and Handheld Navigation Systems
  • Wearable Electronics
  • Smart Home Automation

With its combination of multiple output channels, high efficiency, flexible voltage programming, and compact footprint, the MIC7401YFL-T5 from Microchip Technology offers a comprehensive power management solution that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess