EN
  • EN
  • DE

MAX1820ZEUB

Part No MAX1820ZEUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR WCDMA 600MA BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.4V ~ 3.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 94 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925199-MAX1820ZEUB
Ultra Librarian 3D Model Ultra Librarian MAX1820ZEUB CAD Model

Description

The MAX1820ZEUB from Maxim Integrated is a high-performance, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications. This PMIC is particularly well-suited for portable devices due to its small size and high efficiency.

Key Features

  • High Efficiency: The MAX1820ZEUB offers high conversion efficiency, which helps in prolonging battery life in portable applications.
  • Small Footprint: Housed in a micro-sized package, this PMIC is ideal for space-constrained applications.
  • Flexible Voltage Options: It supports a broad range of input and output voltages, providing designers with the flexibility to use it in various configurations.
  • Thermal Management: The device includes over-temperature protection, ensuring reliable performance under varying operating conditions.

Applications

The versatility of the MAX1820ZEUB allows it to be used in a multitude of applications, including but not limited to:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • GPS Devices

Technical Specifications

The MAX1820ZEUB boasts a comprehensive set of technical specifications that make it a robust choice for power management solutions:

  • Package: Micro-Sized, 10-Pin μMAX
  • Input Voltage Range: Flexible to accommodate various battery technologies and configurations
  • Output Voltage Range: Adjustable to meet the needs of the specific application circuit
  • Protection Features: Includes over-current protection, short-circuit protection, and over-temperature protection

Conclusion

The Maxim Integrated MAX1820ZEUB stands out as a power management solution that offers efficiency, compactness, and versatility. Whether it's for a smartphone, wearable, or any other portable electronic device, this PMIC ensures stable and reliable power supply, contributing to the overall performance and user experience of the end product.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess