EN
  • EN
  • DE

CS5101EDWR16G

Part No CS5101EDWR16G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 8 V ~ 45 V
Operating Supply Current 12mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1163233-CS5101EDWR16G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS5101
Introduction Date March 31, 1997
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS5101EDWR16G CAD Model

Description

ON Semiconductor CS5101EDWR16G - High-Performance A/D Converter

The CS5101EDWR16G is a precision analog-to-digital converter (ADC) from ON Semiconductor, designed to offer high-performance data conversion for a wide range of applications. This component is part of ON Semiconductor's portfolio of high-quality integrated circuits and is engineered to provide accurate and reliable conversion from analog signals to digital data.

Key Features:

  • Resolution: This ADC features a 16-bit resolution, ensuring high-precision output for the most demanding applications.
  • Sampling Rate: With a high-speed sampling rate, the CS5101EDWR16G is capable of converting analog inputs into digital data quickly and efficiently, making it ideal for real-time data processing.
  • Interface: The device includes a user-friendly digital interface that facilitates seamless communication with microcontrollers and digital signal processors.
  • Power Efficiency: ON Semiconductor has designed this ADC with power efficiency in mind, ensuring low power consumption for battery-powered and energy-sensitive applications.
  • Package: The CS5101EDWR16G is available in a compact, surface-mount package, making it suitable for space-constrained designs.

Applications:

The versatility of the CS5101EDWR16G allows it to be used across various sectors, including but not limited to:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the CS5101EDWR16G is no exception. The device is manufactured to meet high standards for reliability and performance, ensuring that it operates consistently across different environmental conditions and throughout its lifespan.

Conclusion:

Whether you are designing a sophisticated medical device or an industrial automation system, the CS5101EDWR16G from ON Semiconductor offers the precision, speed, and reliability you need. Its combination of features makes it a smart choice for engineers looking for a high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess