EN
  • EN
  • DE

ADM1166ASUZ

Part No ADM1166ASUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADM1166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860091-ADM1166ASUZ
Ultra Librarian 3D Model Ultra Librarian ADM1166ASUZ CAD Model

Description

Analog Devices Inc. ADM1166ASUZ Super Sequencer

The ADM1166ASUZ is a highly integrated, advanced supervisory and sequencing solution from Analog Devices Inc. designed to enhance the reliability and performance of complex electronic systems. This Super Sequencer® manages power-up and power-down sequencing across multiple supply voltages in a system, ensuring that all voltage rails reach their required levels in the correct sequence. This is critical for systems that are sensitive to the order in which power rails are enabled and disabled, such as servers, communications equipment, and industrial applications.

At the heart of the ADM1166ASUZ is a user-programmable state machine that can be configured through an easy-to-use graphical user interface (GUI). This flexibility allows designers to tailor the sequencing, monitoring, and control functions to their specific system requirements. The device features six voltage monitor inputs and five GPIOs, which can be used for voltage sequencing, margining, and general-purpose inputs or outputs.

One of the key benefits of the ADM1166ASUZ is its ability to provide precise monitoring and control. It incorporates an on-chip 12-bit analog-to-digital converter (ADC) that enables accurate measurement of supply voltages and currents. This precision ensures the system operates within safe parameters, thereby protecting the system from damage due to abnormal conditions like under-voltage, over-voltage, or over-current scenarios.

The ADM1166ASUZ also offers nonvolatile error logging, which is essential for diagnosing issues that may have led to system failures or shutdowns. This feature allows system designers and service personnel to retrieve the history of voltage levels and system states, aiding in quick troubleshooting and recovery.

Enclosed in a compact 40-lead LFCSP package, the ADM1166ASUZ is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for harsh environments. With its robust set of features and capabilities, the ADM1166ASUZ is an ideal solution for managing complex power systems with multiple supply voltages, ensuring system stability and reliability.

For more information and to access datasheets, application notes, and support tools, visit the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1163 $52.2326
5+ $21.4288 $107.1440
8+ $20.7592 $166.0736
10+ $20.0895 $200.8950
13+ $19.4199 $252.4587
18+ $17.4109 $313.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess