EN
  • EN
  • DE
  • IT

LTC2955ITS8-1#TRPBF

Part No LTC2955ITS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CTRLR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Power Supply Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2955ITS8-1#TRPBFDKR, LTC2955ITS8-1#TRPBFTR, LTC2955ITS8-1#TRPBFCT, LTC2955ITS8-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845596-LTC2955ITS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2955ITS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2955ITS8-1#TRPBF Push Button On/Off Controller

The LTC2955ITS8-1#TRPBF is a sophisticated push button on/off controller designed by Analog Devices Inc. to provide advanced control and protection for system power supplies. This compact, integrated circuit is tailored for managing system power via a simple push button interface, offering a seamless user experience for a wide range of electronic devices.

This controller is housed in a TSOT-23 package, ensuring a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. It is designed to work with supply voltages ranging from 2.7V to 26.4V, providing versatility for various system requirements. The LTC2955ITS8-1#TRPBF is also characterized by its low quiescent current, which is crucial for battery-powered devices where power efficiency is a priority.

One of the key features of the LTC2955ITS8-1#TRPBF is its adjustable turn-on and turn-off debounce times, which can be configured via external capacitors. This flexibility allows designers to tailor the power management to the specific needs of their application, ensuring reliable operation free from unintended power cycling due to noise or brief button presses.

Additionally, the LTC2955ITS8-1#TRPBF offers an 'enable' output that can be used to control downstream DC/DC converters or other power-related components. This feature simplifies the design of power sequencing and system control. Moreover, the device includes an under-voltage lockout feature that prevents the system from operating under harmful low-voltage conditions, thus protecting sensitive electronic components.

For enhanced system safety, the LTC2955ITS8-1#TRPBF incorporates an automatic shutdown feature in the event of a long button press. This function is particularly useful for preventing accidental system shutdowns and ensuring that power is only applied when necessary.

In summary, the LTC2955ITS8-1#TRPBF from Analog Devices Inc. is a highly reliable and versatile push button on/off controller that offers enhanced control over system power management. Its small size, low power consumption, and user-configurable features make it an excellent choice for designers looking to optimize their power control schemes in portable devices, industrial equipment, and consumer electronics.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS / Monitor 2.8V to 3.96V 32-Pin QFN-S EP
Lowest to $3.6871
Linear Technology
IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Lowest to $15.1664
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956
Intersil
IC MULTIPLE POWER CTRLR 8LEPSOIC
Need more? Email Us
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.2256
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $6.2724
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $51.6177
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $2.7084

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1688 $55.5192
20+ $5.0616 $101.2320
31+ $4.9034 $152.0054
43+ $4.7452 $204.0436
55+ $4.5870 $252.2850
73+ $4.1125 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess