The LTC2931HF#PBF is a high-performance hex voltage supervisor designed to monitor up to six supply voltages. This precision monitoring solution is manufactured by Linear Technology, a company renowned for its innovative power management and precision analog solutions. The LTC2931HF#PBF is a crucial component for systems requiring multiple voltage threshold detections to ensure proper operation and reliability.
Key Features
- Multiple Voltage Monitoring: Capable of monitoring six voltage inputs, which makes it ideal for complex systems with multiple power supply requirements.
- Adjustable Reset Timeout: Offers an adjustable reset timeout period, allowing designers to tailor the reset de-bounce time to their specific application needs.
- Low Power Consumption: Designed for energy-efficient operation, this device is suitable for battery-powered applications.
- Wide Operating Temperature Range: The LTC2931HF#PBF operates reliably over an industrial temperature range, making it suitable for harsh environments.
- Compact Package: Comes in a compact 16-lead narrow plastic TSSOP package, providing a space-saving solution for densely packed PCBs.
Applications
The LTC2931HF#PBF is versatile and can be used in a variety of applications, including:
- Automotive systems
- Industrial control systems
- Telecommunication and networking equipment
- Server and data storage systems
- Medical devices
Technical Specifications
Parameter
Value
Monitored Voltages
Up to 6
Package Type
16-Lead Plastic TSSOP
Operating Temperature
-40°C to 125°C
Supply Voltage Range
2.7V to 5.5V
With its robust feature set and reliable performance, the LTC2931HF#PBF hex voltage supervisor is an essential component for ensuring system stability and integrity across a wide range of demanding applications.