EN
  • EN
  • DE

MIC4685-3.3BR

Part No MIC4685-3.3BR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 30V Step Down Single-Out 3.3V 3A 8-Pin(7+Tab) SPAK / IC REG BUCK 3.3V 3A SPAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SuperSwitcher
Packaging Bulk
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 30V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SPak-7 (7 leads + Tab)
Manufacturer Package S-PAK-7
Win Source Part Number 788638-MIC4685-3.3BR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4685-3.3BR
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC4685-3.3BR CAD Model

Description

Microchip Technology's MIC4685-3.3BR: A Compact and Efficient Voltage Regulator

The MIC4685-3.3BR from Microchip Technology is a highly efficient, easy-to-use step-down (buck) voltage regulator that provides a fixed output voltage of 3.3V. This device is designed to handle up to a 2A load with excellent line and load regulation. It is an ideal solution for various applications, including but not limited to, embedded systems, consumer electronics, and telecommunications equipment.

Key Features and Benefits

  • High Efficiency: The MIC4685-3.3BR operates with an efficiency that can reach up to 96%, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Fixed Output Voltage: With a 3.3V fixed output, this regulator offers a convenient solution for powering devices that require a stable and regulated voltage source.
  • Adjustable Output: For applications requiring a different output voltage, the MIC4685 series includes versions that allow users to set the output voltage with external resistors.
  • High Output Current: Capable of delivering up to 2A of continuous output current, it is suitable for a wide range of power-hungry applications.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring safe operation under varying conditions.
  • Current Limiting: In-built current limiting prevents damage to the regulator and the downstream components during over-current conditions.
  • Wide Input Voltage Range: The MIC4685-3.3BR can accept an input voltage range from 4.3V to 34V, providing versatility for different power supply configurations.
  • Low Dropout: Its low dropout performance ensures efficient operation even with a small difference between the input and output voltages.

Applications

The MIC4685-3.3BR is suitable for a multitude of applications, including:

  • Embedded systems
  • Consumer electronics
  • Telecommunications
  • Portable devices
  • Industrial controls

Overall, the MIC4685-3.3BR by Microchip Technology is a robust and reliable voltage regulator that offers a mix of high efficiency, thermal protection, and a wide input voltage range, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess