EN
  • EN
  • DE

LT3030IFE#PBF

Part No LT3030IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20TSSOP / LDO Regulator Pos 1.22V to 19.5V 0.75A/0.25A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 20V
Output Voltage 1.22V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.48V @ 250mA, 0.48V @ 750mA
Output Current 250mA, 750mA
PSRR 60dB ~ 50dB (120Hz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780937-LT3030IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3030
Introduction Date February 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3030IFE#PBF CAD Model

Description

The LT3030IFE#PBF is a dual-channel, low dropout linear regulator (LDO) from Linear Technology, designed to offer exceptional performance in noise-sensitive applications. This high-quality power management solution provides stable, reliable power with low noise and high efficiency, making it an ideal choice for precision instruments, medical devices, and high-end audio equipment.

Key Features

  • Dual Independent LDOs: The LT3030IFE#PBF features two independent LDO channels that can supply up to 750mA of output current each, allowing for flexible power management in complex systems.
  • Low Noise Output: With its ultra-low noise operation, this regulator ensures a clean power supply, which is crucial for sensitive analog circuits and precision devices.
  • High Ripple Rejection: The device boasts a high ripple rejection ratio, minimizing the effect of input supply fluctuations and providing a more stable output.
  • Wide Input Voltage Range: The LT3030IFE#PBF operates over a broad input voltage range from 2.1V to 20V, accommodating a variety of power sources and conditions.
  • Adjustable Output Voltage: Output voltages are adjustable from 1.22V to 19.5V, offering versatility for different application requirements.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Low Dropout Voltage: The low dropout voltage of the LT3030IFE#PBF maximizes efficiency and allows operation closer to the input voltage.

Applications

The LT3030IFE#PBF is suitable for a wide range of applications where low noise and high power integrity are essential. These include:

  • Precision data acquisition systems
  • Medical equipment
  • High-end audio equipment
  • Telecommunications
  • Battery-powered devices
  • Portable instruments

Package and Quality

The LT3030IFE#PBF comes in a 16-lead thermally enhanced TSSOP package, which provides excellent thermal performance in a compact footprint. The device is RoHS compliant and designed to meet the rigorous standards of Linear Technology, ensuring high-quality performance and reliability for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5971 $52.7913
7+ $14.4387 $101.0709
11+ $13.9875 $153.8625
15+ $13.5363 $203.0445
20+ $13.0850 $261.7000
26+ $11.7314 $305.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess