EN
  • EN
  • DE

LT1576IS8-5SYNC#PBF

Part No LT1576IS8-5SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 8SOIC / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 5V 3.5A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780556-LT1576IS8-5SYNC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1576-5
Introduction Date November 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1576IS8-5SYNC#PBF CAD Model

Description

The LT1576IS8-5SYNC#PBF is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 5V with high efficiency and excellent line and load regulation. This device is well-suited for applications requiring a stable power supply with a fast transient response, such as in telecommunications, networking, and industrial systems.

Key Features:

  • Synchronous Operation: Integrates power MOSFET switches to provide synchronous rectification, enhancing efficiency by reducing power losses.
  • Fixed 5V Output: Offers a stable 5V output, ideal for powering digital circuits and microcontrollers in a variety of electronic devices.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 25V, accommodating a variety of power sources.
  • High Efficiency: Its synchronous design allows for up to 95% efficiency, minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency can be externally set from 200kHz to 2.5MHz, allowing optimization for efficiency or component size.
  • Thermal Protection: Features built-in thermal shutdown to protect the device under over-temperature conditions.
  • Current Mode Control: Provides excellent line and load transient response with current mode control architecture.
  • Low Dropout Operation: Maintains output regulation during low input voltage conditions, ensuring consistent performance.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Devices
  • Point of Load Power Supplies

The LT1576IS8-5SYNC#PBF is packaged in a compact 8-lead SOIC, providing a space-efficient solution for densely-packed circuit boards. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess