EN
  • EN
  • DE

ISPPAC-POWR1220AT8-01T100I

Part No ISPPAC-POWR1220AT8-01T100I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP 6-12V 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Power Supply Monitor, Sequencer 100-TQFP (14x14)
Manufacturer Lattice Semiconductor Corporation
Series ispPAC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name ISPPAC-POWR1220AT8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 220-2633, ISPPAC-POWR1220AT8-01T100I-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922176-ISPPAC-POWR1220AT8-01T100I
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR1220AT8-01T100I CAD Model

Description

The Lattice Semiconductor Corporation presents the ISPPAC-POWR1220AT8-01T100I, which is a member of the ispPAC® series of power supply controllers.

  • Device Type: Versatile device that can be used to control power supply and monitor sequences
  • Ideal For: Applications that require low power consumption and high performance
  • Production Lead Time: 168 hours
  • Quantity per Package: 90

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess