EN
  • EN
  • DE

LTC3863EMSE#PBF

Part No LTC3863EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Inverting 850kHz Automotive 12-Pin MSOP EP Tube / IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 60 V
Frequency - Switching 50kHz ~ 850kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783766-LTC3863EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3863
Introduction Date March 15, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3863EMSE#PBF CAD Model

Description

LTC3863EMSE#PBF - High Voltage Step-Down DC/DC Controller

The LTC3863EMSE#PBF is a versatile and robust high voltage step-down DC/DC controller designed and manufactured by Linear Technology. This component is engineered to manage power supplies in a wide range of applications, particularly excelling in systems that require a high input voltage capability and an adjustable output.

With an impressive input voltage range of 4V to 60V, the LTC3863EMSE#PBF ensures reliable operation under varying input conditions, making it suitable for automotive, industrial, and telecommunication power systems. Its ability to maintain output stability even with input surges or drops is a testament to its resilience and advanced design.

The device operates with a fixed frequency, adjustable from 50kHz to 900kHz, which allows for flexibility in the design of the power supply. This feature enables designers to optimize the size and response characteristics of the external components, such as inductors and capacitors, to meet specific application requirements. Additionally, the LTC3863EMSE#PBF can be synchronized to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.

One of the key features of the LTC3863EMSE#PBF is its powerful 1.1Ω on-chip MOSFET gate drivers. These drivers facilitate the use of high power external MOSFETs, ensuring efficiency and power handling capabilities are maximized. The device also includes a range of protective features, such as overvoltage, undervoltage, and overcurrent protection, which safeguard the controller and the downstream components from potential damage due to abnormal operating conditions.

The LTC3863EMSE#PBF is available in a thermally efficient MSOP-16 package, which is designed for compact and space-constrained applications. The package is lead-free and RoHS compliant, catering to environmentally conscious design principles and regulations.

In summary, the LTC3863EMSE#PBF from Linear Technology is a reliable and flexible solution for high voltage step-down DC/DC conversion. Its wide input voltage range, synchronization capability, robust protection features, and compact packaging make it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5124 $50.0496
10+ $10.2666 $102.6660
16+ $9.9458 $159.1328
21+ $9.6249 $202.1229
27+ $9.3041 $251.2107
36+ $8.3416 $300.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess