EN
  • EN
  • DE

LTC3631EMS8E#TRPBF

Part No LTC3631EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 0.1A 8MSOP / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 0.8V to 45V 0.1A Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 0.8V
Output Voltage MAX 45V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783530-LTC3631EMS8E#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3631EMS8E#TRPBF
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3631EMS8E#TRPBF CAD Model

Description

LTC3631EMS8E#TRPBF - High Efficiency, Low Noise 100mA Synchronous Step-Down DC/DC Converter

The LTC3631EMS8E#TRPBF is a high-performance synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in innovative power management solutions. This efficient and compact integrated circuit is designed to deliver up to 100mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for automotive, industrial, and telecommunications applications where input voltages can vary widely.

With its high efficiency, the LTC3631EMS8E#TRPBF can maintain a low quiescent current of only 12μA, which is beneficial for battery-powered systems where power conservation is crucial. The device operates using a constant frequency, current mode architecture, which provides excellent line and load regulation and low output ripple, ensuring stable and reliable operation even under varying conditions.

The converter features a programmable frequency range from 50kHz to 1MHz, allowing designers to optimize the size of external components and maximize efficiency. Additionally, the LTC3631EMS8E#TRPBF incorporates Burst Mode® operation, which further reduces quiescent current during light load conditions, extending battery life in portable applications.

For protection and safety, the LTC3631EMS8E#TRPBF includes a range of features such as over-temperature protection, over-current protection, and a power good flag that signals when the output voltage is within regulation. The device is available in an MSOP-8 package, which is suitable for space-constrained applications.

Key features of the LTC3631EMS8E#TRPBF include:

  • Wide input voltage range: 4.5V to 45V
  • Up to 100mA output current
  • Low quiescent current: 12μA
  • Adjustable switching frequency: 50kHz to 1MHz
  • Burst Mode® operation for improved efficiency at light loads
  • Over-temperature and over-current protection
  • Power good flag for output voltage monitoring
  • MSOP-8 package for compact designs

Whether you're designing power supplies for automotive electronics, portable devices, or industrial control systems, the LTC3631EMS8E#TRPBF offers a versatile and efficient solution that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0582 $54.3492
14+ $7.4324 $104.0536
21+ $7.2001 $151.2021
29+ $6.9679 $202.0691
38+ $6.7356 $255.9528
50+ $6.0388 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess