EN
  • EN
  • DE

LTC2955CTS8-1#TRPBF

Part No LTC2955CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CTRLR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Power Supply Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2955CTS8-1#TRPBFDKR, LTC2955CTS8-1#TRPBF-ND, 505-LTC2955CTS8-1#TRPBFTR, 505-LTC2955CTS8-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848100-LTC2955CTS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2955CTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2955CTS8-1#TRPBF - Push Button On/Off Controller

The LTC2955CTS8-1#TRPBF is a versatile push button on/off controller from Analog Devices Inc., designed to simplify the power management of electronic devices. This integrated circuit (IC) manages system power via a push button interface, providing a controlled and intuitive method for users to turn their electronic devices on and off.

With its compact TSOT-23 package, the LTC2955CTS8-1#TRPBF is engineered for space-constrained applications. It offers a wide input voltage range from 2.7V to 26.4V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks and wall adapters. This flexibility ensures that the LTC2955 can be easily integrated into diverse electronic systems without the need for additional voltage regulation components.

The device features adjustable turn-on and turn-off thresholds, which can be set using external resistors. This allows designers to tailor the power on/off functionality to specific system requirements, ensuring reliable operation under different conditions. Additionally, the LTC2955CTS8-1#TRPBF provides an adjustable power-down timer, which can be used to implement an automatic shutdown feature after a period of inactivity, further enhancing the power-saving capabilities of the end product.

An important feature of the LTC2955 is its 'enable' output, which can directly control the power supply to the system, eliminating the need for an external FET in many applications. The device also includes a 'kill' input, which allows for an immediate system shutdown in emergency situations or when critical faults are detected.

Furthermore, the LTC2955CTS8-1#TRPBF incorporates an undervoltage lockout (UVLO) function, which prevents the system from operating under conditions where the supply voltage is insufficient, thus protecting sensitive electronic components from potential damage.

In summary, the LTC2955CTS8-1#TRPBF from Analog Devices Inc. is a highly integrated and efficient solution for managing system power through a push button interface. Its wide voltage range, programmability, and compact form factor make it an ideal choice for portable devices, industrial controls, and any application where reliable power management is essential.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
Lowest to $2.8378

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9700 $59.8200
13+ $8.1805 $106.3465
19+ $7.9249 $150.5731
27+ $7.6692 $207.0684
34+ $7.4136 $252.0624
46+ $6.6467 $305.7482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess