EN
  • EN
  • DE

NCP4306DADZZDASNT1G

Part No NCP4306DADZZDASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4306DADZZDASNT1G-ND, NCP4306DADZZDASNT1GOSCT, NCP4306DADZZDASNT1GOSDKR, NCP4306DADZZDASNT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850055-NCP4306DADZZDASNT1G
Ultra Librarian 3D Model Ultra Librarian NCP4306DADZZDASNT1G CAD Model

Description

The NCP4306DADZZDASNT1G is a cutting-edge driver IC designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered to enhance the performance and reliability of synchronous rectification in switch-mode power supplies (SMPS) that are used in a wide range of electronic devices.

Key Features

  • Voltage Range: The NCP4306DADZZDASNT1G operates over a wide voltage range, making it suitable for various applications that require different voltage levels.
  • High Efficiency: It is designed to offer high efficiency in power conversion, which is critical for reducing heat generation and improving the overall performance of the power supply.
  • Adaptive Gate Drive: The IC includes an adaptive gate drive feature, which ensures optimal gate driving for power MOSFETs under different load conditions. This helps in minimizing power loss and enhancing system efficiency.
  • Protection Features: Incorporating a range of protection features such as under-voltage lockout (UVLO) and over-current protection (OCP), the NCP4306DADZZDASNT1G ensures safe operation and longevity of the power supply system.

Applications

The NCP4306DADZZDASNT1G is ideal for a variety of applications, including:

  • Desktop and server power supplies
  • Telecom and networking power systems
  • Flat-panel television and monitor power supplies
  • Adapter and charger applications

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NCP4306DADZZDASNT1G complies with the latest industry standards for environmental responsibility and product quality, such as RoHS and Pb-Free certifications, ensuring that it meets the regulatory requirements for global markets.

Summary

In summary, the NCP4306DADZZDASNT1G from ON Semiconductor is a highly efficient, reliable, and versatile driver IC that is an essential component for modern power supply solutions. Its robust feature set and adherence to environmental standards make it an excellent choice for manufacturers looking to incorporate state-of-the-art technology into their products.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
Lowest to $2.8378
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4833 $50.7465
255+ $0.3966 $101.1330
395+ $0.3842 $151.7590
540+ $0.3718 $200.7720
700+ $0.3594 $251.5800
935+ $0.3222 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,032,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess