EN
  • EN
  • DE

UCD3138128PFC

Part No UCD3138128PFC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Digital Power Controller
Parts Input Voltage (V) 2.1V
Supply Voltage (V) 3V ~ 3.6V
Supply Current 69mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Family Part Number UCD3138128
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1276606-UCD3138128PFC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138128PFC CAD Model

Description

The UCD3138128PFC is a highly sophisticated digital power controller from Texas Instruments, designed to cater to a wide range of power management applications. This advanced product is part of TI's UCD series, which is renowned for its integration of state-of-the-art digital control technology with robust power management features.

Key Features

  • Programmable Digital Power Control: The UCD3138128PFC features a fully programmable control law accelerator (CLA) which enables the customization of power control algorithms to meet specific application requirements.
  • Integrated Flash Memory: With 128KB of on-chip flash memory, this device allows for the storage of firmware and parameters, facilitating easy updates and field programming.
  • Multiple Communication Interfaces: The device supports PMBus, I2C, and UART communication protocols, providing versatile options for system integration and monitoring.
  • High-Accuracy Data Conversion: Equipped with 16-bit ADCs, the UCD3138128PFC ensures precise measurement of voltage, current, and temperature, crucial for effective power management.
  • Configurable GPIOs: General-purpose input/output pins offer additional flexibility for system design, allowing for various functions such as fault indication, status signaling, or interfacing with other devices.

Applications

The UCD3138128PFC is versatile and can be used in a variety of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Power distribution units
  • Renewable energy systems

Technical Specifications

Parameter Value
Input Voltage (Vin) 4.5V to 14V
Operating Temperature -40°C to 125°C
Package 80-VQFN

With its robust feature set and adaptability, the UCD3138128PFC from Texas Instruments is an excellent choice for designers looking for a high-performance digital power control solution. Its programmability and high level of integration make it a valuable component in achieving efficient and reliable power management in today's demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0097 $54.0194
5+ $22.1618 $110.8090
7+ $21.4692 $150.2844
10+ $20.7767 $207.7670
13+ $20.0841 $261.0933
17+ $18.0065 $306.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess