EN
  • EN
  • DE

SN74HC73N

Part No SN74HC73N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL J.K FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254707-SN74HC73N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC73N CAD Model

Description

The SN74HC73N is a high-performance, dual JK flip-flop integrated circuit from Texas Instruments, designed to operate in a wide range of digital applications. This device features two identical JK flip-flops with individual J, K, clock (CLK), and clear (CLR) inputs. Each flip-flop is capable of toggle action, providing the user with a versatile tool for constructing counters, shift registers, and control circuits.

Key Features

  • Wide Operating Voltage Range: The SN74HC73N operates at a voltage range of 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices.
  • High-Current Outputs: With the ability to drive up to 5.2 mA at the output, this IC can directly drive LEDs and other low-power devices.
  • Low Power Consumption: Its low power consumption is ideal for portable electronics, where power efficiency is crucial.
  • Edge-Triggered Flip-Flop: The flip-flop action is controlled by the clock pulse, ensuring precise timing and synchronization within digital circuits.
  • Direct Clear Input: A low-level at the clear input sets the Q output low and the Q̅ output high, regardless of the other inputs, providing a convenient reset feature.

Applications

The SN74HC73N is suitable for a broad array of applications, such as:

  • Counters and dividers
  • Control systems
  • Toggle circuits
  • Data storage and transfer
  • Pulse shaping

Technical Specifications

Parameter Value
Package Type PDIP-14
Operating Temperature -40°C to 85°C
Propagation Delay Time Typically 13 ns at 5V
Output Current ±5.2 mA

For engineers and designers looking for a reliable and versatile JK flip-flop, the SN74HC73N from Texas Instruments offers a perfect balance of performance and power efficiency, packed in a robust PDIP-14 package.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5617 $53.4255
35+ $2.9224 $102.2840
53+ $2.8311 $150.0483
74+ $2.7397 $202.7378
95+ $2.6484 $251.5980
127+ $2.3744 $301.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess