EN
  • EN
  • DE

TPS54315MPWPREP

Part No TPS54315MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 3A 20HTSSOP / Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 3A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS54315
Other Names 296-22453-2R,-TPS54315MPWPREPR,-296-22453-1,-296-22453-1,-296-22453-1R,296-22453-1,296-22453-2,296-22453-6R,296-22453-6,296-22453-1R,V62/06657-05XE,-V62/06657-05XE,-V62/06657-05XER
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249614-TPS54315MPWPREP
Ultra Librarian 3D Model Ultra Librarian TPS54315MPWPREP CAD Model

Description

TPS54315MPWPREP - Texas Instruments

The TPS54315MPWPREP is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power solution is designed to deliver a continuous output current of up to 3 A, making it ideal for powering core voltages of low-power applications such as DSPs, microprocessors, and FPGAs.

The device operates at an input voltage range of 2.95 V to 6 V, which allows for flexible usage in various system designs. Its output voltage range is also adjustable from 0.891 V to 5.5 V, providing versatility to meet the needs of a wide array of low-voltage electronics. The TPS54315MPWPREP boasts an impressive efficiency due to its integrated low RDS(on) MOSFETs and its ability to support high switching frequencies up to 700 kHz.

One of the key features of the TPS54315MPWPREP is the D-CAP2™ control mode, which provides a very fast transient response, reducing the need for large external components. This feature, combined with its high-performance integrated circuit design, ensures minimal variation in output voltage during sudden load changes, enhancing the reliability and stability of the end application.

The device also includes a range of protection features to ensure safe operation under various conditions. These include overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown. Additionally, the TPS54315MPWPREP supports pre-biased startup, which prevents glitches during system power-up when the output capacitor is pre-charged.

For design flexibility, the TPS54315MPWPREP is available in a thermally enhanced 16-pin HTSSOP PowerPAD™ package. This package is designed to provide excellent thermal performance, which is critical for maintaining optimal operation and longevity in high-power applications. The device is also characterized for operation over the free-air temperature range of –40°C to 85°C, ensuring reliable performance across various environmental conditions.

Overall, the TPS54315MPWPREP from Texas Instruments is a robust and efficient power management solution, perfect for designers looking to optimize power consumption and maximize performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9452 $51.7808
10+ $10.6218 $106.2180
15+ $10.2898 $154.3470
21+ $9.9579 $209.1159
26+ $9.6260 $250.2760
35+ $8.6302 $302.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess