EN
  • EN
  • DE

L6611D

Part No L6611D
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Programmable Housekeeping Controller
Supply Voltage (V) 4.2V ~ 7V
Supply Current 5mA
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L6611
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194428-L6611D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6611D CAD Model

Description

The L6611D is a highly integrated device produced by STMicroelectronics, designed to meet the rigorous demands of modern power supply applications. This advanced controller chip is an essential component for managing and optimizing power conversion in a wide range of electronic devices.

Key Features

  • High Efficiency: The L6611D is engineered to provide high-efficiency power conversion, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Flexibility: It supports various topologies, making it a versatile choice for different design architectures. Whether it's for a buck, boost, or buck-boost configuration, the L6611D can adapt to the specific requirements of the application.
  • Advanced Control: With its sophisticated control algorithms, the device ensures stable operation under varying load conditions, contributing to the reliability and longevity of the end product.
  • Protection Features: The L6611D comes equipped with multiple protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against potential damage caused by abnormal operating conditions.

Applications

The L6611D is ideal for a wide array of applications, particularly where efficient power management is paramount. These applications include:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for consumer electronics
  • LED lighting systems

Technical Specifications

STMicroelectronics has equipped the L6611D with technical specifications that ensure its performance and reliability:

  • Input Voltage Range: Adaptable to various input voltages, suitable for multiple power sources.
  • Switching Frequency: The device operates at a frequency that balances efficiency and component size, allowing for compact power supply designs.
  • Package Type: The L6611D is available in a package that is both robust and conducive to efficient heat dissipation.

In conclusion, the L6611D from STMicroelectronics is a state-of-the-art power management controller that offers a blend of efficiency, flexibility, and protection. Its robust feature set makes it an excellent choice for designers looking to create reliable and high-performance power systems.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess