EN
  • EN
  • DE

LTC3766IGN#TRPBF

Part No LTC3766IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28SSOP / Power Supply Controller Synchronous Forward Controller 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series Direct Flux Limit™, PolyPhase®
Package Tape & Reel
Product Status Active
Applications Synchronous Forward Controller
Voltage - Input 5V ~ 32V
Voltage - Supply 5V ~ 10V
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355254-LTC3766IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3766IGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3766IGN#TRPBF Product Overview

The LTC3766IGN#TRPBF is a high-performance, polyphase synchronous step-down DC/DC controller manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced controller is designed to manage power requirements for a variety of applications, including distributed power systems, telecommunications, industrial equipment, and datacom infrastructure.

Key Features

  • Polyphase Operation: The LTC3766IGN#TRPBF supports polyphase operation, which allows multiple ICs to be connected in parallel to achieve higher current capabilities and improved thermal performance through current sharing.
  • Versatile Voltage Range: It operates over a wide input voltage range, accommodating various power sources and providing flexibility in system design.
  • Enhanced Efficiency: The device utilizes a constant frequency, current mode architecture, which ensures efficient operation and helps to maintain stability across different load conditions.
  • Precise Control: The LTC3766IGN#TRPBF features programmable soft-start, overvoltage protection, and precise under-voltage lockout, providing reliable control over the power system.
  • Robust Packaging: It is available in a compact, thermally efficient 28-lead SSOP package, which is ideal for space-constrained applications.

Applications

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Distributed Power Systems
  • High-Density Power Supplies

The LTC3766IGN#TRPBF is designed to meet the stringent requirements of modern electronic systems, providing a robust and reliable power management solution. Its advanced features and flexible design make it suitable for a wide range of applications, ensuring efficient power delivery and system performance.

Analog Devices Inc. is known for its commitment to quality and innovation, and the LTC3766IGN#TRPBF is a testament to their expertise in power management technology. With its combination of performance, versatility, and reliability, this controller is an excellent choice for designers looking to optimize their power systems.

For more detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess