EN
  • EN
  • DE

PJR110A

Part No PJR110A
Manufacturer Crouzet USA
Catalog Power Relays, Over 2 Amps
Description RELAY IMPULSE SPDT 10A 110V / Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Crouzet
Series JR
Package Bulk
Mounting Type Socketable
Coil Voltage 110VAC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10 A
Switching Voltage 250VAC, 250VDC - Max
Coil Type Latching, Single Coil
Features Lighted Indicator
Termination Style Plug In, 8 Pin (Octal)
Temperature Range - Operating -10°C ~ 60°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type Impulse
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
Other Names 646-1160,2266-PJR110A
Standard Package 20
Win Source Part Number 1126361-PJR110A
Ultra Librarian 3D Model Ultra Librarian PJR110A CAD Model

Description

The Crouzet PJR110A is a latching impulse relay that operates on a single coil with a coil voltage of 110VAC.

  • Contact Rating: 10A
  • Switching Voltage: 250VAC and 250VDC
  • Relay Type: SPDT (1 Form C)
  • Termination Style: Plug-in 8-pin
  • Contact Material: Silver cadmium oxide (AgCdO)
  • Socketable: Yes
  • Temperature Range: -10°C to 60°C
  • Alternative Parts (Cross-Reference): PJR-110A
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $13.0223
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $3.7836
TE Connectivity
RELAY GEN PURPOSE SPST 6A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 12V
Need more? Email Us
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
Panasonic
RELAY GEN PURPOSE SPDT 6A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 5V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess