EN
  • EN
  • DE

ADIS16209CCCZ

Part No ADIS16209CCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Inclinometers
Description High-Accuracy, Dual-Axis Digital Inclinometer and Accelerometer | IMU ACCEL/INCLINE SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Axis X or Y
Measuring Range ±180°
Sensitivity 0.025°/LSB
Bandwidth 50Hz
Voltage Rating 3V ~ 3.6V
Output Type Digital
Interface SPI
Manufacturer Package 16-LGA
Temperature Range - Operating -40°C ~ 125°C
Family Part Number ADIS16209
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1140505-ADIS16209CCCZ
Manufacturer Homepage www.analog.com
Family Name ADIS16209
Introduction Date October 18, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16209CCCZ CAD Model

Description

Analog Devices Inc. ADIS16209CCCZ High Precision Tri-Axis Digital Inclinometer

The ADIS16209CCCZ from Analog Devices Inc. is a state-of-the-art tri-axis digital inclinometer, offering exceptional accuracy and versatility for a wide range of industrial and instrumentation applications. This compact sensor module encapsulates high-performance MEMS technology to deliver precise tilt and acceleration measurements, making it an ideal choice for platform stabilization, structural monitoring, and motion analysis.

With its robust design, the ADIS16209CCCZ is housed in a 16-pin, 9.2mm x 9.2mm x 3.9mm ceramic LCC package that ensures durability and reliability even in the harshest environments. The device operates over a wide temperature range, from -40°C to +85°C, catering to the demands of outdoor and industrial settings.

Key Features:

  • High Precision: The device boasts a high accuracy level with a typical bias stability of 0.003°/sec and an angular random walk of 0.009°/√hr.
  • Digital Output: It features a digital serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.
  • Programmable Configuration: Users can configure various parameters such as sample rate, averaging, and alarms through the SPI, providing flexibility for different application requirements.
  • Integrated Temperature Sensor: The onboard temperature sensor enables temperature compensation, ensuring stable performance across varying conditions.
  • Self-Test Functionality: The built-in self-test capability ensures reliable operation by allowing users to verify the sensor's functionality during initial power-up or at any given time during operation.

Applications:

  • Platform stabilization and control
  • Structural health monitoring
  • Automotive safety systems
  • Robotics and automation
  • Antenna alignment

The ADIS16209CCCZ is a testament to Analog Devices Inc.'s commitment to providing innovative and high-quality sensing solutions. Whether it's for precise inclination measurement or dynamic motion analysis, this digital inclinometer is engineered to meet the rigorous demands of modern industrial applications, ensuring accurate and reliable data for your critical systems.

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Analog Devices Inc.
Programmable Dual-Axis | IMU ACCEL/INCLINE SPI 16LGA
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180
TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Inclinometers Digital 2 axis High Accuracy Inclinometer (XY for horizontal mounting)
Lowest to $96.2125
Murata Electronics North America
Sensor Inclinometer ±90° Y Axis 6.25Hz Bandwidth 12-SMD, Flat Lead
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1792 $109.1792
2+ $105.0747 $210.1494
3+ $100.9702 $302.9106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess