EN
  • EN
  • DE

ADIS16201CCCZ

Part No ADIS16201CCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Inclinometers
Description Programmable Dual-Axis | IMU ACCEL/INCLINE SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Axis X or Y
Measuring Range ±90°
Bandwidth 2.25kHz
Voltage Rating 3V ~ 3.6V
Output Type Digital
Interface SPI
Manufacturer Package 16-LGA
Temperature Range - Operating -40°C ~ 125°C
Family Part Number ADIS16201
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1140504-ADIS16201CCCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16201CCCZ CAD Model

Description

ADIS16201CCCZ: Precision, Digital Vibration Sensor from Analog Devices Inc.

The ADIS16201CCCZ is a state-of-the-art vibration sensor module from Analog Devices Inc., designed to offer comprehensive vibration analysis in a compact, robust package. This sensor is part of the iSensor® product family and is specifically engineered to cater to the demanding requirements of industrial condition monitoring and predictive maintenance systems.

Key Features:

  • Integrated Vibration Sensor: The ADIS16201CCCZ features a digital accelerometer with signal conditioning, data capture, and a spectral analysis capability to deliver precise vibration data.
  • Wide Dynamic Range: It offers a dynamic range of ±70 g with a frequency response tailored for vibration analysis, ensuring accurate detection of both low and high amplitude vibration signals.
  • FFT-Based Spectral Analysis: The sensor includes an on-board Fast Fourier Transform (FFT) processor, enabling it to provide real-time frequency domain vibration data which is critical for identifying and diagnosing machine faults.
  • Programmable Configuration: Users can program various parameters such as sample rate, averaging, and alarm thresholds, allowing for a customized setup tailored to specific application requirements.
  • Temperature Sensor: An integrated temperature sensor complements the vibration data with temperature measurements, further enhancing the monitoring capabilities of the device.
  • Digital I/O: The module provides digital I/O lines, including an alarm output, that can be used for triggering external events based on predefined thresholds.
  • Serial Peripheral Interface (SPI): Communication with the ADIS16201CCCZ is facilitated through a serial peripheral interface, ensuring easy integration with microcontrollers and digital systems.

Applications:

The ADIS16201CCCZ is ideal for a wide range of applications where precise vibration monitoring is essential. It is commonly used in:

  • Predictive Maintenance Systems
  • Industrial Condition Monitoring
  • Vibration Analysis for Rotating Machinery
  • Structural Health Monitoring
  • Aerospace and Defense Systems

With its robust design and advanced features, the ADIS16201CCCZ from Analog Devices Inc. provides a reliable and efficient solution for professionals seeking to improve the safety, uptime, and cost-effectiveness of their industrial equipment and systems.

You May Also Be Interested in

Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Need more? Email Us
Murata Electronics North America
Inclinometers Digital 2 axis High Accuracy Inclinometer (XY for horizontal mounting)
Lowest to $80.7744
Murata Electronics North America
Sensor Inclinometer ±90° Y Axis 6.25Hz Bandwidth 12-SMD, Flat Lead
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
INCLINOMETER 2-AXIS 90DEG 12SMD
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess