EN
  • EN
  • DE

SCA610-CCKL1A

Part No SCA610-CCKL1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Inclinometers
Win Source Part Number 188836-SCA610-CCKL1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-CCKL1A CAD Model

Description

The SCA610-CCKL1A is a high-performance, single-axis accelerometer developed by Murata Electronics North America. This accelerometer is designed for applications that demand precise and reliable acceleration or inclination measurements, even when subjected to harsh environmental conditions. It is characterized by its exceptional bias stability, low noise characteristics, and a wide operating temperature range, which collectively ensure consistent and dependable performance over extended periods and across varying temperatures.

Applications

  • Industrial Automation Systems: Enables precise monitoring of machine vibration and inclination to facilitate predictive maintenance, thereby minimizing downtime and preventing equipment failures.
  • Construction and Agricultural Machinery: Provides accurate tilt and inclination measurements, crucial for leveling and stability control in heavy equipment operating in challenging outdoor environments.
  • Automotive Safety Systems: Plays a key role in enhancing vehicle stability control (ESP) systems and rollover detection, contributing to improved overall vehicle safety.
  • Robotics and Automated Systems: Facilitates precise control and orientation of robot arms and automated systems, enabling more efficient and accurate operation.
  • Navigation and Guidance Systems: Improves the accuracy of navigation systems by compensating for inclination and tilt, providing more reliable positioning data.

Features

  • Single-Axis Acceleration Measurement: Specifically measures acceleration along a single, predefined axis.
  • High Accuracy and Resolution: Delivers precise and highly detailed acceleration data, suitable for demanding applications requiring fine-grained measurements.
  • Excellent Bias Stability: Minimizes drift over time and temperature fluctuations, ensuring consistently reliable and accurate readings.
  • Low Noise Performance: Reduces unwanted signal interference, improving the overall accuracy and clarity of the measured data.
  • Wide Operating Temperature Range: Designed to function reliably across a broad spectrum of environmental temperatures.
  • Robust and Durable Design: Engineered to withstand shock and vibration, making it suitable for use in harsh and demanding environments.
  • Analog Output Interface: Offers a simple and direct interface for integration with existing control and monitoring systems.

Benefits

  • Enhanced System Reliability: Enables proactive maintenance strategies, reducing the risk of unexpected equipment failures and downtime.
  • Improved Safety: Enhances the stability and control of vehicles and machinery, minimizing the potential for accidents and improving overall safety.
  • Optimized System Performance: Enables more precise and efficient control of robotic systems and automated processes.
  • Reduced Maintenance Costs: Predictive maintenance capabilities lead to lower repair costs and decreased downtime.
  • Simplified System Integration: The analog output facilitates easy integration into a wide range of existing control and monitoring systems.

Additional Details

The SCA610-CCKL1A typically operates on a 5V power supply. It provides an analog output voltage that is directly proportional to the measured acceleration. Detailed specifications regarding sensitivity, bandwidth, and temperature compensation can be found in the product datasheet. The sensor is designed for surface mount assembly, enabling efficient integration into printed circuit boards. Its robust construction makes it well-suited for use in challenging industrial and automotive applications.

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD
Lowest to $108.3916
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Lowest to $69.1666
Murata Electronics North America
SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
TE Connectivity
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess