EN
  • EN
  • DE

SCA124T-D04FA

Part No SCA124T-D04FA
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 90DEG MODULE  /  Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Product Status Obsolete
Axis X, Y
Measuring Range ±90°
Sensitivity ±8mA/FS
Bandwidth 1Hz
Voltage Rating 10 V ~ 36 V
Output Type Current
Interface Analog
Package / Case Module
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number SCA124T
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235052-SCA124T-D04FA
Ultra Librarian 3D Model Ultra Librarian SCA124T-D04FA CAD Model

Description

The SCA124T-D04FA is a motion sensor that belongs to the Sensors, Transducers category.

  • Product Type: Inclinometer
  • Package/Case: Module
  • Voltage Rating: 10 V to 36 V
  • Output Type: Analog
  • Bandwidth: 1 Hz
  • Sensitivity: ±8mA/FS
  • Axes: X and Y
  • Measuring Range: ±90°
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer: Murata Electronics

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Need more? Email Us
Omron
INCLINE SENSOR
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 8SMD / Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 8-SMD Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Lowest to $69.3347
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess