EN
  • EN
  • DE

SCA121T-D09

Part No SCA121T-D09
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Axis X, Y
Measuring Range ±30°
Sensitivity 4V/g
Bandwidth 18Hz
Voltage Rating 7 V ~ 35 V
Output Type Analog
Interface Analog
Package / Case Box
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number SCA121T
Standard Package 20
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235058-SCA121T-D09
Ultra Librarian 3D Model Ultra Librarian SCA121T-D09 CAD Model

Description

The Murata Electronics SCA121T-D09 is a motion sensor inclinometer that has been discontinued.

  • Voltage Rating: 7V to 35V
  • Output Type: Analog
  • Measuring Range: ±30°
  • Axis: X, Y
  • Sensitivity: 4V/g
  • Bandwidth: 18Hz
  • Temperature Range: -40°C to 85°C
  • Package: 20 standard
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD
Lowest to $108.3916
Murata Electronics North America
Need more? Email Us
Analog Devices Inc.
SENSOR INCLINOMETER 360DEG 16LGA / Sensor Inclinometer ±360° X or Y Axis 2.25kHz Bandwidth 16-BFLGA
Lowest to $174.4361
Murata Electronics North America
Sensor Inclinometer ±90° Y Axis 6.25Hz Bandwidth 12-SMD, Flat Lead
Need more? Email Us
Murata Electronics North America
Inclinometers Digital 2 axis High Accuracy Inclinometer (XY for horizontal mounting)
Lowest to $96.2125
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess