EN
  • EN
  • DE

SCA103T-D05-1

Part No SCA103T-D05-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 30DEG 12SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend
Manufacturer Murata Electronics North America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Package 12-SMD, L-Bend
Family Name SCA103T
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, 551-1001-2-NDR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893824-SCA103T-D05-1
Ultra Librarian 3D Model Ultra Librarian SCA103T-D05-1 CAD Model

Description

The Murata Electronics North America SCA103T-D05-1 is a sensor inclinometer with a bandwidth of 8 ~ 28Hz and an axis of ±30° X or Y.

  • Manufacturer: Murata Electronics North America
  • Sensor Type: Inclinometer
  • Bandwidth: 8 ~ 28Hz
  • Axis: ±30° X or Y
  • Package: 12-SMD, L-Bend
  • Packaging: Reel
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100
  • REACH: Unaffected
  • ECCN: EAR99
  • Category: Sensor
  • HTSUS: 9031.80.8085
  • Other Part Numbers: SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, and 551-1001-2-NDR

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
TE Connectivity
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 12SMD / Sensor Inclinometer ±90° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Analog Devices Inc.
SENSOR INCLINOMETER 360DEG 16LGA / Sensor Inclinometer ±360° X or Y Axis 2.25kHz Bandwidth 16-BFLGA
Lowest to $174.4361
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3916 $108.3916
2+ $104.8951 $209.7902
3+ $101.3986 $304.1958
4+ $90.9091 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess