EN
  • EN
  • DE

LTC1276BCN#PBF

Part No LTC1276BCN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 300k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Through Hole
Base Product Number LTC1276
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 15
Win Source Part Number 1318442-LTC1276BCN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1276BCN#PBF CAD Model

Description

Analog Devices Inc. LTC1276BCN#PBF

The LTC1276BCN#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications where reliable digital representation of analog signals is critical.

With its 12-bit resolution, the LTC1276BCN#PBF can accurately process analog input signals, providing a digital output with a fine level of detail. This level of resolution is suitable for applications such as medical instrumentation, industrial process control, and high-end data acquisition systems where precision is paramount.

One of the key features of the LTC1276BCN#PBF is its fast conversion rate. This ADC is capable of delivering up to 100,000 samples per second, enabling real-time data processing for dynamic systems. Such speed is beneficial in applications that require quick response times, such as automated testing equipment and robotics.

The LTC1276BCN#PBF operates with a single 5V power supply, which simplifies the power design for system integrators. Additionally, the device is packaged in a narrow 18-lead DIP (Dual In-line Package), which is well-suited for space-constrained designs. The use of a DIP package also facilitates easy insertion and removal during prototyping and maintenance phases.

Furthermore, the ADC features a unipolar input range, which simplifies the signal conditioning requirements for many applications. It also includes a sample-and-hold circuit, which ensures that the input signal is accurately captured for conversion, even in the presence of noise or other disturbances.

For designers and engineers looking for a reliable and high-performance ADC solution, the LTC1276BCN#PBF from Analog Devices Inc. offers a compelling combination of precision, speed, and ease of use. It is a testament to Analog Devices' commitment to providing advanced technology that meets the rigorous demands of modern electronic systems.

Product specifications, application notes, and additional resources for the LTC1276BCN#PBF can be found on the Analog Devices Inc. website, ensuring that designers have access to all the necessary information to integrate this ADC into their projects effectively.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess