EN
  • EN
  • DE

AD7995YRJZ-0500RL7

Part No AD7995YRJZ-0500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CH SAR I2C SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 140k
Number of Inputs 3, 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 008289-AD7995YRJZ-0500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7995YRJZ-0500RL7 CAD Model

Description

AD7995YRJZ-0500RL7 - Analog Devices Inc.

The AD7995YRJZ-0500RL7 is a high-performance, 4-channel 10-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to offer excellent data acquisition features in a compact package. This ADC is part of the AD799x family of devices, known for their low power consumption and precision measurement capabilities.

Key Features

  • Resolution: 10 bits, providing fine granularity for analog signal conversion.
  • Number of Channels: 4 single-ended inputs, allowing multiple signal acquisitions simultaneously.
  • Interface: I²C-compatible serial interface, ensuring easy communication with most microcontrollers and processors.
  • Sampling Rate: Up to 188 kSPS, enabling rapid data collection for real-time applications.
  • Power Supply: Single 2.7 V to 5.5 V supply, catering to a wide range of power requirements.
  • Package: 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Reference: On-chip 2.5 V reference, providing a stable voltage for accurate ADC conversions.
  • Temperature Range: Operating temperature range from -40°C to +125°C, suitable for industrial environments.

Applications

The AD7995YRJZ-0500RL7 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices, due to its low power consumption.
  • Data acquisition systems, for precise measurement and monitoring.
  • Industrial control systems, providing reliable performance in harsh conditions.
  • Medical and healthcare equipment, where accuracy is crucial.
  • Consumer electronics, for enhanced functionality in devices such as smartphones and tablets.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7995YRJZ-0500RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in the most demanding applications. With its compact form factor and robust feature set, the AD7995YRJZ-0500RL7 is an excellent choice for designers looking to enhance their systems with high-quality ADC capabilities.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6098 $52.8784
19+ $5.4234 $103.0446
29+ $5.2539 $152.3631
40+ $5.0844 $203.3760
51+ $4.9150 $250.6650
69+ $4.4065 $304.0485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess