EN
  • EN
  • DE

SCA103T-D04-1

Part No SCA103T-D04-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 15DEG 12SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Sensor Inclinometer ±15° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend
Manufacturer Murata Electronics North America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Package 12-SMD, L-Bend
Family Name SCA103T
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number SCA103T-D04, SCA103TD041, 551-1000-1, 551-1000-1-NDR, 551-1000-2, 551-1000-2-NDR, 551-1000-6, Q4826857
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893823-SCA103T-D04-1
Ultra Librarian 3D Model Ultra Librarian SCA103T-D04-1 CAD Model

Description

The Murata Electronics North America SCA103T-D04-1 is a sensor inclinometer that has a ±15° X or Y axis and an 8~28Hz bandwidth.

  • Manufacturer: Murata Electronics North America
  • Sensor Type: Inclinometer
  • Axis: ±15° X or Y
  • Bandwidth: 8~28Hz
  • Package: 12-SMD, L-bend
  • Series: SCA103T
  • Category: Sensors
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 9031.80.8085

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 8SMD / Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 8-SMD Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 12SMD
Lowest to $75.4052
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Lowest to $120.8333
Murata Electronics North America
SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess