EN
  • EN
  • DE

ADXL375BCCZ-RL

Part No ADXL375BCCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 200G I2C/SPI 14LGA  /  Accelerometer X, Y, Z Axis ±200g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±200g
Sensitivity (LSB/g) 20.5
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL375
Other Names ADXL375BCCZ-RLCT,ADXL375BCCZ-RLDKR,ADXL375BCCZ-RL,505-ADXL375BCCZ-RLCT,ADXL375BCCZ-RLTR,505-ADXL375BCCZ-RLDKR,ADXL375BCCZ-RLTR,505-ADXL375BCCZ-RLTR,-2735-ADXL375BCCZ-RLDKR,ADXL375BCCZ-RLDKR,-2735-ADXL375BCCZ-RLCT,ADXL375BCCZ-RLCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235116-ADXL375BCCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL375BCCZ-RL CAD Model

Description

Product Overview: ADXL375BCCZ-RL by Analog Devices Inc.

The ADXL375BCCZ-RL is a high-performance, low-power, 3-axis MEMS accelerometer with digital output from Analog Devices Inc. This compact and robust sensor is designed to measure acceleration with a full-scale range of ±200g, making it an ideal choice for high-impact applications where accurate and rapid motion detection is crucial.

Key Features

  • High-G Range: Capable of measuring acceleration up to ±200g, the ADXL375BCCZ-RL can capture both fast and slow motions, as well as high-impact events.
  • Digital Output: Features a digital I2C/SPI interface, ensuring easy integration with microcontrollers and a straightforward communication process.
  • Low Power Consumption: With power-saving features and low power operation modes, this device is optimized for battery-powered applications, extending device operation time.
  • Shock Resistance: Designed to be highly durable, it can withstand shocks up to 10,000g, ensuring reliability and stability in harsh conditions.
  • Built-in Features: Includes free-fall detection, activity/inactivity monitoring, and tap/double-tap recognition, enhancing its functionality in various applications.
  • Compact Size: The small form factor of the device allows it to be easily incorporated into space-constrained designs without compromising performance.

Applications

The ADXL375BCCZ-RL is versatile and can be used in a wide range of applications, including:

  • Impact and shock detection in consumer electronics
  • Vehicle dynamic control systems
  • Concussion and head trauma monitoring in sports equipment
  • Asset tracking and monitoring for high-value goods
  • Vibration analysis and monitoring in industrial equipment
  • Seismic monitoring to detect ground movements

Product Specifications

The device comes in a small, lead-free, 5 mm x 5 mm x 1.45 mm package that is RoHS compliant. The operating temperature range is from -40°C to +85°C, making it suitable for use in extreme environments. The ADXL375BCCZ-RL is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its combination of high-g acceleration measurement, robustness, and advanced features, the ADXL375BCCZ-RL from Analog Devices Inc. is a powerful sensor for any application where precision and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0911 $54.1822
5+ $22.2286 $111.1430
7+ $21.5340 $150.7380
10+ $20.8393 $208.3930
13+ $20.1447 $261.8811
17+ $18.0608 $307.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess