Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number LIS3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-4924-5-NDR,497-4924-5
Standard Package 54
Win Source Part Number 1028202-E-LIS3L02AS4
Ultra Librarian 3D Model Ultra Librarian E-LIS3L02AS4 CAD Model

Description

The E-LIS3L02AS4 is a high-performance three-axis linear accelerometer designed by STMicroelectronics, a leader in the semiconductor industry. This compact sensor is engineered to provide precise acceleration data, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Wide Measurement Range: The E-LIS3L02AS4 can measure accelerations up to ±2g/±6g/±8g, making it versatile for various dynamic applications.
  • High Resolution: With its 16-bit data output, it offers high-resolution measurements for detailed motion analysis and monitoring.
  • Low Power Consumption: The device features a low-power operational mode that conserves energy, extending battery life in portable applications.
  • Advanced Embedded Features: Includes free-fall detection, motion detection, and click/double-click recognition, enhancing its functionality for user interface applications.
  • Programmable Interrupts: The accelerometer has programmable interrupts that can be configured for various events, enabling efficient system responses.
  • Robust Design: Built to withstand high levels of shock up to 10,000g, ensuring durability and reliability in harsh conditions.

Applications

The E-LIS3L02AS4 is suited for a variety of applications, including:

  • Mobile devices (smartphones, tablets)
  • Gaming and virtual reality devices
  • Impact recognition and logging systems
  • Vibration monitoring and analysis
  • Navigation and telematics
  • Industrial controls and robotics

Technical Specifications

The device operates within a temperature range of -40°C to +85°C, ensuring performance in diverse environments. The E-LIS3L02AS4 is also compliant with RoHS and Green standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

The E-LIS3L02AS4 from STMicroelectronics is a robust and versatile accelerometer that delivers high-resolution acceleration data with minimal power consumption. Its range of embedded features and programmable interrupts make it an excellent choice for designers looking to integrate motion sensing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $35.0351
ECAD model for FXLN8362QR1
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
ECAD model for X2F000031000100
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
ECAD model for MMA1260EGR2
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $73.1168
ECAD model for ADXL251WBCSZ-RL
Memsic Inc.
IC ACCELEROMETER XY AXIS
Lowest to $19.2705
ECAD model for MXA2500EL
Analog Devices Inc.
The ADXL703 device is a high precision, triaxial accelerometer designed for electronic stability control and other...
Need more? Email Us
ECAD model for EVAL-ADXL703Z-S
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Lowest to $26.5910
ECAD model for MMA1200KEG
NXP / Nexperia
ACCELEROMETER 5G PCM/SPI 16QFN / Accelerometer X, Y Axis ±5g 1.2kHz 16-QFN-EP (6x6)
Need more? Email Us
ECAD model for MMA6901KQR2
Analog Devices Inc.
BOARD EVAL FOR ADXL345 / ADXL345 series Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXL345Z-M

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention