EN
  • EN
  • DE

LIS33DE

Part No LIS33DE
Manufacturer STMicroelectronics
Catalog Accelerometers
Description IC MEMS 3AXIS 2G/8G 16-LLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 669967
Standard Package 490
Category Sensors Transducers
Family Accelerometers
Packaging Tray
Axis X Y Z
Acceleration Range ±2.3g 9.2g
Sensitivity 18mg/digit 72mg/digit
Operating Supply Voltage 2.16 V ~ 3.6 V
Output Type Digital
Bandwidth 100Hz ~ 400Hz Selectable
Interface I²C SPI
Mounting Style SMD/SMT
Package 16-VFLGA
Manufacturer Device Package 16-LGA (3x3)
Catalog LIS33DE
Win Source Part Number 037241-LIS33DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS33DE CAD Model

Description

STMicroelectronics LIS33DE Accelerometer

The LIS33DE from STMicroelectronics is a compact, low-power, 3-axis linear accelerometer featuring a digital I2C/SPI serial interface and 16-bit data output. This sensor is designed to measure acceleration with a full-scale range of ±2g/±8g, making it an ideal choice for a variety of applications that require motion or tilt sensing.

The LIS33DE is engineered to deliver high-performance motion sensing in a small package, measuring only 3x5x1 mm in its LGA-16 (Land Grid Array) package. This miniature size allows for easy integration into mobile devices, gaming controllers, and other space-constrained applications.

One of the standout features of the LIS33DE is its smart embedded features such as motion detection, click/double-click recognition, and free-fall detection. These features make it highly adaptable for user interface applications, where gesture control and device orientation are essential.

Additionally, the LIS33DE offers several power modes that enable designers to balance between power consumption and performance, depending on the application's requirements. The low-power mode is particularly useful for battery-powered devices, extending their operational lifespan without compromising on the functionality.

The robust design of the LIS33DE ensures reliable operation over a temperature range of -40°C to +85°C, which is suitable for a wide array of environments. Moreover, the device is equipped with a high shock survivability, making it resistant to the rough handling that portable electronics often endure.

To facilitate development, STMicroelectronics provides comprehensive support in the form of application notes, development kits, and software tools. This support helps reduce time-to-market for designers and developers looking to integrate the LIS33DE into their projects.

In summary, the LIS33DE from STMicroelectronics is a versatile and reliable accelerometer that offers high precision, embedded intelligence, and ease of integration, suitable for a broad spectrum of motion-sensing applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $67.4967
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,938 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess